Home >  Sensors & Switches  >  Level Control  >  FLOWLINE  >  LV10-1201

LV10-1201

Manufactured by FLOWLINE

FLOWLINE LV10-1201 0
FLOWLINE LV10-1201 1
representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 210.00
Save as much as 40%
Last Value Update: 3/16/2020
Product Description
Warranty
  • LV101201
  • DISCONTINUED BY MANUFACTURER
  • LEVEL SWITCH
  • MINI FLOAT
  • PP SENSOR
  • 120 VAC/VDC
  • 50 VA
  • 5 MM ACCURACY OF DEPTH RANGE
  • VERTICAL-MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LV10-1201, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 24398304
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$158.00
SKU: 24398305
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$137.00
SKU: 24398306
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$126.00
SKU: 24398307
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to LV10-1201, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.