Home >  Sensors & Switches  >  Level Control  >  FLOWLINE  >  LU77-5005

LU77-5005

Manufactured by FLOWLINE

representative photo
click to zoom
Weight: 1.10 lbs
Estimated Value - 1,200.00
Save as much as 50%
Last Value Update: 4/20/2022
Product Description
Warranty
  • LU775005
  • DISCONTINUED BY MANUFACTURER
  • ULTRASONIC LEVEL SWITCH
  • ECHOSWITCH II
  • OUTPUT 3X SPDT
  • 95-250 VAC
  • 1IN NPT
  • IP65
If you need a specific firmware or series relating to LU77-5005, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$900.00

Surplus Never Used Original Packaging

$900.00
SKU: 21648081
Ships in 24 hours
Save Up To $300.00!
3 in US!

Surplus Never Used Radwell Packaging

$780.00
SKU: 21648082
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$720.00
SKU: 21648083
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to LU77-5005, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.