Home >  Sensors & Switches  >  Level Control  >  FLOWLINE  >  LU05-5001

LU05-5001

Manufactured by FLOWLINE

FLOWLINE LU05-5001 0
FLOWLINE LU05-5001 1
representative photo
click to zoom
Weight: 0.78 lbs
Estimated Value - $2,200.00
Save as much as 66 %
Last Value Update: 10/21/2021
Product Description
Warranty
  • LU055001
  • DISCONTINUED BY MANUFACTURER
  • ULTRASONIC LEVEL TRANSMITTER
  • MICROSPAN
  • 2-WIRE
  • 4 FT RANGE
  • 1 INCH SIZE
  • NEMA 6 ENCLOSURE
  • 10 FT CABLE
  • NPT PROCESS MOUNT
  • 12-28 VDC SUPPLY
  • SUGGESTED REPLACEMENT IS DL14-01
If you need a specific firmware or series relating to LU05-5001, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$1,320.00

Surplus Never Used Original Packaging

$1,650.00
SKU: 39399130
Ships in 24 hours
Save Up To $550.00!
1 in US!

Surplus Never Used Radwell Packaging

$1,430.00
SKU: 39399131
Ships in 24 hours
Save Up To $770.00!
1 in US!

Previously Used / Radwell Certified

$1,320.00
SKU: 39399132
2-10 Days
Save Up To $880.00!
o
Rush Available
1 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to LU05-5001, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.