Home >  Sensors & Switches  >  Level Transmitter  >  FLOWLINE  >  LR31-0021-10-00

LR31-0021-10-00

Manufactured by FLOWLINE

representative photo
click to zoom
Weight: 11.00 lbs
Estimated Value - 2,860.00
Save as much as 63%
Last Value Update: 2/3/2022
Product Description
Warranty
  • LR3100211000
  • NON-CONTACT LEVEL SENSOR
  • LIQUID
  • ECHOPRO RADAR LIQUID LEVEL TRANSMITTER
  • 98.4' RANGE
  • 1 1/2" NPT PROCESS MOUNT
  • NYLON TRANSDUCER
  • HART 7 & 4-20MA OUTPUT
If you need a specific firmware or series relating to LR31-0021-10-00, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$2,145.00

Radwell Preferred Manufacturer Factory New Level 1

$2,145.00
SKU: 91189408
Ships Same Day
Save Up To $715.00!
Additional quantities available with standard lead time.
2 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,070.00
Average Delivery 2-10 Days
$1,070.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to LR31-0021-10-00, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.