Home >  Sensors & Switches  >  Float/Level Switch  >  FLOWLINE  >  LP10-1302

LP10-1302

Manufactured by FLOWLINE

representative photo
click to zoom
Weight: 0.12 lbs
Estimated Value - 270.00
Save as much as 40%
Last Value Update: 8/9/2016
Product Description
Warranty
  • LP101302
  • DISCONTINUED BY MANUFACTURER
  • LEVEL SWITCH RF CAPACITANCE 3/4IN NPT FET N-CHAN
If you need a specific firmware or series relating to LP10-1302, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$162.00

Surplus Never Used Original Packaging

$203.00
SKU: 65280656
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$176.00
SKU: 65280657
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$162.00
SKU: 65280658
2-10 Days
Save Up To $108.00!
o
Rush Available
1 in US!
If you need a specific firmware or series relating to LP10-1302, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.