Home >  Panel Accessories  >  Enclosure Accessory/Kit  >  FLOWLINE  >  LM52-1890

LM52-1890

Manufactured by FLOWLINE

FLOWLINE LM52-1890 0
FLOWLINE LM52-1890 1
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 76.00
Save as much as 50%
Last Value Update: 2/3/2022
Product Description
Warranty
  • LM521890
  • BULKHEAD FITTING
  • LOW-PROFILE
  • 1 INCH FEMALE NTP TO SLIP SOCKET
  • TANK ADAPTER
  • PVC
  • MNTG HARDWARE INCLUDED
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LM52-1890, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$62.00
Available To Order

Radwell Engineering Preferred Product

$62.00
SKU: 44717924
1-12 Weeks
Call 800.884.5500 For Current Lead Time
Save Up To $14.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$47.00
In-Stock

Surplus Never Used Original Packaging

$47.00
SKU: 44717925
Ships in 24 hours
Save Up To $29.00!
1 in US!

Surplus Never Used Radwell Packaging

$41.00
SKU: 44717926
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$38.00
SKU: 44717927
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to LM52-1890, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.