Home >  Machine Parts  >  Bracket  >  FLOWLINE  >  LM50-1001

LM50-1001

Manufactured by FLOWLINE

FLOWLINE LM50-1001 0
FLOWLINE LM50-1001 1
representative photo
click to zoom
Weight: 0.89 lbs
Estimated Value - 49.00
Save as much as 47%
Last Value Update: 2/3/2022
Product Description
Warranty
  • LM501001
  • MOUNTING BRACKET
  • WITH 2"NPT PROCESS MOUNT
  • FOR USE WITH FLOWLINE DL34
  • LU20
  • LU23
  • LU28
  • LU29
  • LU74
  • LU78
  • LU81
  • LU83
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to LM50-1001, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$43.00
In-Stock

Radwell Engineering Preferred Product

$43.00
SKU: 44717880
Ships Same Day
Save Up To $6.00!
Additional quantities available with standard lead time.
10 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$33.00
In-Stock

Surplus Never Used Original Packaging

$33.00
SKU: 44717881
Ships in 24 hours
Save Up To $16.00!
2 in US!

Surplus Never Used Radwell Packaging

$28.00
SKU: 44717882
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$26.00
SKU: 44717883
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to LM50-1001, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.