Home >  Sensors & Switches  >  Level Control  >  FLOWLINE  >  LI55-1401

LI55-1401

Manufactured by FLOWLINE

FLOWLINE LI55-1401 0
FLOWLINE LI55-1401 1
representative photo
click to zoom
Weight: 0.87 lbs
Estimated Value - 1,084.00
Save as much as 63%
Last Value Update: 2/3/2022
Product Description
Warranty
  • LI551401
  • DATAVIEW LI55 LEVEL CONTROLLER
  • 85-265 VAC
  • METER W/4 RELAYS
  • NO REPEATER
  • USED WITH LU27-01 TO REPLACE LU72-5805
If you need a specific firmware or series relating to LI55-1401, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
In-Stock
$813.00

Radwell Preferred Manufacturer Factory New Level 1

$813.00
SKU: 25455883
Ships Same Day
Save Up To $271.00!
Additional quantities available with standard lead time.
1 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$406.00
Average Delivery 2-10 Days
$406.00
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to LI55-1401, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.