Home >  Sensors & Switches  >  Flow Switch  >  FLOWLINE  >  FT10-1405

FT10-1405

Manufactured by FLOWLINE

FLOWLINE FT10-1405 0
FLOWLINE FT10-1405 1
representative photo
click to zoom
Weight: 1.27 lbs
Estimated Value - 279.00
Save as much as 55%
Last Value Update: 2/3/2022
Product Description
Warranty
  • FT101405
  • THERMO-FLO™ FT10 & GT10 LIQUID & GAS FLOW SWITCH
  • PP-RYTON
  • LONG
  • 3/4" NPT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FT10-1405, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$209.00
In-Stock

Radwell Engineering Preferred Product

$209.00
SKU: 44721718
Save Up To $70.00!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$157.00
SKU: 44721719
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$136.00
SKU: 44721720
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$126.00
SKU: 44721721
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FT10-1405, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.