Home >  Sensors & Switches  >  Flow Switch  >  FLOWLINE  >  FT10-1303

FT10-1303

Manufactured by FLOWLINE

representative photo
click to zoom
Weight: 0.17 lbs
Estimated Value - $246.00
Save as much as 53 %
Last Value Update: 4/16/2013
Product Description
Alternate Part Numbers
Warranty
  • FT101303
  • FLOW SWITCH .04-10FPS 12-36VDC 1-10SEC TIME
If you need a specific firmware or series relating to FT10-1303, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Brand New Product
Available
$246.00

Radwell Preferred Manufacturer Factory New Level 1

$246.00
SKU: 37539652
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$172.20

Surplus Never Used Original Packaging

$172.20
SKU: 37539653
Ships in 24 hours
Save Up To $73.80!
Order Before 3PM
Order Before 3PM ET
2 in US!

Surplus Never Used Radwell Packaging

$135.50
SKU: 37539654
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$123.00
SKU: 37539655
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FT10-1303, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.