Home >  Panel Accessories  >  Relay/Socket  >  FINDER  >  55.12.9.024.0000

55.12.9.024.0000

Manufactured by FINDER

FINDER 55.12.9.024.0000 0
FINDER 55.12.9.024.0000 1
representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 28.00
Save as much as 43%
Last Value Update: 10/29/2014
Product Description
Warranty
  • 551290240000
  • RELAY
  • PCB
  • DPCO
  • 24VDC
  • RELAY TYPE:GENERAL PURPOSE
  • COIL VOLTAGE VDC NOM:24V
  • CONTACT CURRENT MAX:20A
  • CONTACT VOLTAGE AC NOM:250V
  • COIL RESISTANCE:6
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 55.12.9.024.0000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$26.00
In-Stock

Radwell Engineering Preferred Product

$26.00
SKU: 33620731
Save Up To $2.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$20.00
In-Stock

Surplus Never Used Original Packaging

$20.00
SKU: 33620732
Save Up To $8.00!
26 in UK!

Surplus Never Used Radwell Packaging

$17.00
SKU: 33620733
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$16.00
SKU: 33620734
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 55.12.9.024.0000, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.