Home >  Panel Accessories  >  Panel Accessory  >  FINDER  >  38.51.7.060.0050

38.51.7.060.0050

Manufactured by FINDER

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 23.00
Save as much as 58%
Last Value Update: 6/6/2022
Product Description
Warranty
  • 385170600050
  • EMR INTERFACE MODULE
  • SPDT 6A
  • 60V DC COIL
  • AGNI CONTACT
  • SCREW TERMINAL SOCKET
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 38.51.7.060.0050, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$16.00
Available To Order

Radwell Engineering Preferred Product

$16.00
SKU: 24170690
Call 800.884.5500 for current Lead Time
Save Up To $7.00!
Must Purchase Minimum Quantity Of 10
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$13.00
SKU: 24170691
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$11.00
SKU: 24170692
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$9.60
SKU: 24170693
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 38.51.7.060.0050, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.