Home >  Sensors & Switches  >  Inductive Sensor  >  FESTO  >  SMT-8M-A-PS-24V-E-0,3-M8D

SMT-8M-A-PS-24V-E-0,3-M8D

Manufactured by FESTO

representative photo
click to zoom
Weight: 0.11 lbs
Estimated Value - 66.00
Save as much as 52%
Last Value Update: 5/3/2022
Product Description
Alternate Part Numbers
Warranty
  • SMT8MAPS24VE03M8D
  • INDUCTIVE PROXIMITY SENSOR
  • FOR T-SLOT
  • 30 VDC
  • 100 MA
  • PNP
  • N/O
  • SCREW-TYPE LOCK -40 TO +85 DEGREES C
  • IP65/68/69K
  • (574334) REPLACEMENT FOR (SMT-8M-PS-24V-K-0,3-M8D)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to SMT-8M-A-PS-24V-E-0,3-M8D, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FESTO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$53.00
SKU: 82914506
Save Up To $13.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
111 in US!
9 in CA!
2 in UK!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$41.00
SKU: 82914507
Save Up To $25.00!
51 in UK!

Surplus Never Used Radwell Packaging

$35.00
SKU: 82914508
Save Up To $31.00!
Order Before 3PM
Order Before 3PM ET
34 in US!

Previously Used / Radwell Certified

$32.00
SKU: 82914509
Save Up To $34.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
1 in US!
1 in CA!
2 in UK!
If you need a specific firmware or series relating to SMT-8M-A-PS-24V-E-0,3-M8D, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.