Home >  Lighting  >  Strobe Light  >  FEDERAL SIGNAL  >  K149128A

K149128A

Manufactured by FEDERAL SIGNAL

FEDERAL SIGNAL K149128A 0
FEDERAL SIGNAL K149128A 1
representative photo
click to zoom
Weight: 0.81 lbs
Estimated Value - 34.00
Save as much as 47%
Last Value Update: 4/5/2023
Product Description
Warranty
  • K149128A
  • STROBE TUBE
  • 141ST
  • VALS
  • FITS BRAND ONLY
  • FOR USE WITH ITEM NUMBERS 1N741
  • 2N740
  • 3T943
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to K149128A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

ENGINEERING RECOMMENDED

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
In-Stock

Radwell Engineering Preferred Product

$30.00
SKU: 427600
If ordered within
Save Up To $4.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
10 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$23.00
SKU: 427601
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$20.00
SKU: 427602
If ordered within
Save Up To $14.00!
Order Before 3PM
Order Before 3PM ET
2 in US

Previously Used / Radwell Certified

$18.00
SKU: 427603
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to K149128A, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.