Home >  Machine Parts  >  Strap  >  FECHOMETAL  >  FTA9211317015N

FTA9211317015N

Manufactured by FECHOMETAL

FECHOMETAL FTA9211317015N 0
FECHOMETAL FTA9211317015N 1
representative photo
click to zoom
Weight: 10.00 lbs
Estimated Value - 91.00
Save as much as 52%
Last Value Update: 1/10/2020
Product Description
Warranty
  • FTA9211317015N
  • (PRICE/PK OF 10) 201 STAINLESS STEEL STRAPS 1.1/4" X 0.044" X 60" - 10/BOX
  • MANUFACTURED IN 201 SS
  • BAND EDGES ARE PROCESSED TO BE SMOOTH
  • PRE-CUT BANDS SAVE TIME ON YOUR PROJECT
  • CAN BE USED WITH BUCKLES OR BOLT CLAMPS.
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FTA9211317015N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$73.00
Available To Order

Radwell Engineering Preferred Product

$73.00
SKU: 105174923
Call 800.884.5500 For Current Lead Time
Save Up To $18.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$55.00
SKU: 105174924
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$48.00
SKU: 105174925
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$44.00
SKU: 105174926
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to FTA9211317015N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.