Home >  Controls & Indicators  >  CPU/Control Board  >  FANUC  >  A20B-2000-0170

A20B-2000-0170

Manufactured by FANUC

FANUC A20B-2000-0170 0
FANUC A20B-2000-0170 1
representative photo
click to zoom
Weight: 5.35 lbs
Estimated Value - $3,000.00
Save as much as 67 %
Last Value Update: 12/10/2020
Product Description
Alternate Part Numbers
Warranty
  • A20B20000170
  • DISCONTINUED BY MANUFACTURER
  • MOTHERBOARD
  • MASTER BOARD
  • PCB - MAIN 32 BIT (#0C/0F/00C MOD A)
  • ANALOG MASTER BOARD F0-C CONTROL
  • REPLACEMENT: A20B-2000-0175
  • CNC
If you need a specific firmware or series relating to A20B-2000-0170, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for FANUC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$1,040.00

Surplus Never Used Original Packaging

$2,250.00
SKU: 442855
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,950.00
SKU: 442856
Ships in 24 hours
Save Up To $1,050.00!
1 in US!

Previously Used / Radwell Certified

$1,040.00
SKU: 442857
2-10 Days
Save Up To $1,960.00!
o
Rush Available
11 in US!
3 in UK!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to A20B-2000-0170, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.