Home >  Servo Products  >  Servo Add-On Module/Board  >  FANUC  >  A20B-1003-0090

A20B-1003-0090

Manufactured by FANUC

representative photo
click to zoom
Weight: 1.19 lbs
Estimated Value - $3,100.00
Save as much as 85 %
Last Value Update: 12/15/2020
Product Description
Alternate Part Numbers
Warranty
  • A20B10030090
  • DISCONTINUED BY MANUFACTURER
  • PC BOARD
  • DRIVE BOARD
  • PCB - AC SERVO CONTROL
  • SINGLE AXIS SERVO DRIVE BOARD
  • A06B-6058 SERIES DRIVES
  • CNC
If you need a specific firmware or series relating to A20B-1003-0090, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for FANUC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$497.00

Surplus Never Used Original Packaging

$2,325.00
SKU: 442827
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,015.00
SKU: 442828
Ships in 24 hours
Save Up To $1,085.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$497.00
SKU: 442829
Ships in 24 hours
Save Up To $2,603.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
41 in US!
2 in UK!
1 in DE!
If you need a specific firmware or series relating to A20B-1003-0090, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.