Home >  HMI / MMI / OIT  >  OIT Boards/Module  >  FANUC  >  A20B-1000-0970

A20B-1000-0970

Manufactured by FANUC

FANUC A20B-1000-0970 0
FANUC A20B-1000-0970 1
representative photo
click to zoom
Weight: 1.19 lbs
Estimated Value - 560.00
Save as much as 70%
Last Value Update: 9/20/2021
Product Description
Warranty
  • A20B10000970
  • DISCONTINUED BY MANUFACTURER
  • PC BOARD
  • CRT BASEBOARD
  • PCB - F10/11 CRT BASE BOARD
  • CNC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A20B-1000-0970, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FANUC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$200.00
In-Stock

Surplus Never Used Original Packaging

$420.00
SKU: 15559072
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$364.00
SKU: 15559073
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$200.00
SKU: 15559074
Save Up To $360.00!
o
Rush Available
4 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$170.00
Average Delivery 5-20 Days
$170.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to A20B-1000-0970, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.