Home >  HMI / MMI / OIT  >  OIT Boards/Module  >  FANUC  >  A16B-2200-0350

A16B-2200-0350

Manufactured by FANUC

FANUC A16B-2200-0350 0
FANUC A16B-2200-0350 1
representative photo
click to zoom
Weight: 0.99 lbs
Estimated Value - $3,000.00
Save as much as 84 %
Last Value Update: 3/29/2021
Product Description
Alternate Part Numbers
Warranty
  • A16B22000350
  • DISCONTINUED BY MANUFACTURER
  • PC BOARD
  • GRAPHICS BOARD
  • PCB - GRAPHICS 9 INCH CRT COLOR HI RESOLUTION (#0C/F/00C)
  • GRAPHICS BOARD 0C CONTROL
  • CNC
If you need a specific firmware or series relating to A16B-2200-0350, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for FANUC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$515.00

Surplus Never Used Original Packaging

$2,250.00
SKU: 442568
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$1,950.00
SKU: 442569
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$515.00
SKU: 442570
Ships in 24 hours
Save Up To $2,485.00!
o
Rush Available
4 in US!
4 in UK!
If you need a specific firmware or series relating to A16B-2200-0350, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.