Home >  Servo Products  >  Servo Add-On Module/Board  >  FANUC  >  A16B-1210-0380

A16B-1210-0380

Manufactured by FANUC

representative photo
click to zoom
Weight: 0.24 lbs
Estimated Value - 1,500.00
Save as much as 63%
Last Value Update: 5/25/2021
Product Description
Warranty
  • A16B12100380
  • DISCONTINUED BY MANUFACTURER
  • PC BOARD
  • ADD AXIS BOARD
  • PCB - ADD AXIS/MEM / ANALOG ONLY (#10/100)
  • 4TH AXIS FOR MODEL 10-MA
  • CNC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A16B-1210-0380, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FANUC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$569.00
In-Stock

Surplus Never Used Original Packaging

$1,125.00
SKU: 4758406
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$975.00
SKU: 4758407
Save Up To $525.00!
Order Before 3PM
Order Before 3PM ET
1 in US!

Previously Used / Radwell Certified

$569.00
SKU: 4758408
Save Up To $931.00!
o
Rush Available
3 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$560.00
Average Delivery 5-20 Days
$560.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to A16B-1210-0380, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.