Home >  Servo Products  >  Servo Drive/Servo Control  >  FANUC  >  A06B-6150-H100

A06B-6150-H100

Manufactured by FANUC

representative photo
click to zoom
Weight: 45.70 lbs
Estimated Value - $25,400.00
Save as much as 78 %
Last Value Update: 3/9/2018
Product Description
Alternate Part Numbers
Warranty
  • A06B6150H100
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY MODULE
  • I PS SERIES
  • INPUT : 400-480V
  • 206 A
  • 50/60 HZ
  • 3 PH
  • OUTPUT : 565-679 V
  • 110 KW
If you need a specific firmware or series relating to A06B-6150-H100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for FANUC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$19,050.00

Surplus Never Used Original Packaging

$19,050.00
SKU: 12052520
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $6,350.00!
1 in UK!

Surplus Never Used Radwell Packaging

$16,510.00
SKU: 12052521
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$10,160.00
SKU: 12052522
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to A06B-6150-H100, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.