Home >  Servo Products  >  CNC Motor/Control  >  FANUC  >  A06B-6059-H215

A06B-6059-H215

Manufactured by FANUC

FANUC A06B-6059-H215 0
FANUC A06B-6059-H215 1
representative photo
click to zoom
Weight: 83.00 lbs
Estimated Value - 20,000.00
Save as much as 74%
Last Value Update: 8/25/2022
Product Description
Warranty
  • A06B6059H215
  • DISCONTINUED BY MANUFACTURER
  • SPINDLE DRIVE
  • SPINDLE AMP
  • AC SPINDLE AMPLIFIER SP-15S/SP-22P
  • AC DIGITAL SPINDLE UNIT TYPE 15/22P
  • CNC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A06B-6059-H215, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FANUC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$7,500.00
In-Stock

Surplus Never Used Original Packaging

$15,200.00
SKU: 4469116
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$13,200.00
SKU: 4469117
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$7,500.00
SKU: 4469118
Save Up To $12,500.00!
o
Rush Available
2 in US!
1 in UK!
1 in EU!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$5,200.00
Average Delivery 5-20 Days
$5,200.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to A06B-6059-H215, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.