Home >  Servo Products  >  Servo Motor  >  FANUC  >  A06B-0345-B231

A06B-0345-B231

Manufactured by FANUC

FANUC A06B-0345-B231 0
FANUC A06B-0345-B231 1
representative photo
click to zoom
Weight: 26.00 lbs
Estimated Value - 6,900.00
Save as much as 88%
Last Value Update: 11/30/2020
Product Description
Warranty
  • A06B0345B231
  • DISCONTINUED BY MANUFACTURER
  • AC SERVO MOTOR
  • 10 AMP 3 PHASE
  • 8 POLE 117V
  • 6NM 3000RPM
  • SERVO MDL 5RF / TPR /BRK
  • 2000P+RESOLVER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A06B-0345-B231, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FANUC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$842.00
In-Stock

Surplus Never Used Original Packaging

$5,175.00
SKU: 144533
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$4,485.00
SKU: 144534
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$842.00
SKU: 144535
Save Up To $6,058.00!
o
Rush Available
18 in US!
7 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$800.00
Average Delivery 5-20 Days
Minor $800.00
Major $1,160.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to A06B-0345-B231, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.