Home >  Servo Products  >  Servo Motor  >  FANUC  >  A06B-0235-B605

A06B-0235-B605

Manufactured by FANUC

FANUC A06B-0235-B605 0
FANUC A06B-0235-B605 1
representative photo
click to zoom
Weight: 21.70 lbs
Estimated Value - $3,950.00
Save as much as 88 %
Last Value Update: 8/9/2021
Product Description
Warranty
  • A06B0235B605
  • DISCONTINUED BY MANUFACTURER
  • SERVO MOTOR
  • AC MOTOR
  • AC SERVO MOTOR AIS8/4000 AA64I BRAKE
  • AC MOTOR MODEL AIS 8/4000
  • TAPER SHAFT
  • BRAKE
  • A64IA ENCODER
  • 2.5 KW
  • 11 AMP
  • 4000 RPM
  • 184 V
  • 267 HZ
  • 3 PHASE
  • CNC
If you need a specific firmware or series relating to A06B-0235-B605, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for FANUC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$569.00

Surplus Never Used Original Packaging

$2,963.00
SKU: 37316
Ships in 24 hours
Save Up To $987.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Surplus Never Used Radwell Packaging

$2,568.00
SKU: 37317
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$569.00
SKU: 37318
Ships in 24 hours
Save Up To $3,381.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
27 in US!
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to A06B-0235-B605, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.