Home >  Servo Products  >  Servo Motor  >  FANUC  >  A06B-0143-B075

A06B-0143-B075

Manufactured by FANUC

representative photo
click to zoom
Weight: 40.30 lbs
Estimated Value - 5,940.00
Save as much as 79%
Last Value Update: 11/16/2021
Product Description
Warranty
  • A06B0143B075
  • DISCONTINUED BY MANUFACTURER
  • SERVO MOTOR
  • AC MOTOR
  • AC SERVO MOTOR A12/3000 A64 PULSE ENCODER
  • AC MOTOR TYPE A12/3000 ALPHA
  • A64
  • 3000 RPM
  • 12 AMP
  • 3 PHASE
  • 155 VAC
  • CNC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A06B-0143-B075, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FANUC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$1,890.00
In-Stock

Surplus Never Used Original Packaging

$4,455.00
SKU: 144433
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$3,861.00
SKU: 144434
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$1,890.00
SKU: 144435
Save Up To $4,050.00!
o
Rush Available
5 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,250.00
Average Delivery 5-20 Days
Minor $1,250.00
Major $1,812.50
We will beat any competitor's repair rate!
o
Rush Available
Alternative Options
More Product Options
Available To Order
If you need a specific firmware or series relating to A06B-0143-B075, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.