Home >  PLCs/Machine Control  >  PLC Module/Rack  >  FANUC  >  A03B-0807-C158

A03B-0807-C158

Manufactured by FANUC

representative photo
click to zoom
Weight: 0.86 lbs
Estimated Value - 370.00
Save as much as 84%
Last Value Update: 6/14/2021
Product Description
Warranty
  • A03B0807C158
  • DISCONTINUED BY MANUFACTURER
  • AOA08E
  • RELAY OUTPUT MODULE MODEL AOA08E
  • DIGITAL
  • 8 POINT
  • 230 VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to A03B-0807-C158, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for FANUC

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$58.00
In-Stock

Surplus Never Used Original Packaging

$278.00
SKU: 420539
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$241.00
SKU: 420540
Save Up To $129.00!
9 in US!

Previously Used / Radwell Certified

$58.00
SKU: 420541
Save Up To $312.00!
o
Rush Available
17 in US!
5 in UK!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to A03B-0807-C158, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.