Home >  PLCs/Machine Control  >  PLC Module/Rack  >  FANUC  >  A03B-0807-C105

A03B-0807-C105

Manufactured by FANUC

representative photo
click to zoom
Weight: 0.48 lbs
Estimated Value - $540.00
Save as much as 69 %
Last Value Update: 4/7/2021
Product Description
Warranty
  • A03B0807C105
  • DISCONTINUED BY MANUFACTURER
  • AID32E1
  • INPUT/OUTPUT MODULE
  • I/O MOD AID32E1 - INPUT MODULE DC24V 32PT
  • DC INPUT MODULE TYPE AID32E1
  • 32PT
  • DC24V
  • 20MS
If you need a specific firmware or series relating to A03B-0807-C105, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for FANUC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$174.00

Surplus Never Used Original Packaging

$405.00
SKU: 37302
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$351.00
SKU: 37303
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$174.00
SKU: 37304
2-10 Days
Save Up To $366.00!
o
Rush Available
17 in US!
4 in UK!
If you need a specific firmware or series relating to A03B-0807-C105, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.