Home >  Servo Products  >  Servo Add-On Module/Board  >  FANUC  >  A03B-0801-C141

A03B-0801-C141

Manufactured by FANUC

FANUC A03B-0801-C141 0
FANUC A03B-0801-C141 1
representative photo
click to zoom
Weight: 14.95 lbs
Estimated Value - 3,600.00
Save as much as 50%
Last Value Update: 6/13/2019
Product Description
Warranty
  • A03B0801C141
  • DISCONTINUED BY MANUFACTURER
  • I/O MODULE
  • 64 POINT
  • DC
  • OD64A
If you need a specific firmware or series relating to A03B-0801-C141, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for FANUC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$2,160.00

Surplus Never Used Original Packaging

$2,700.00
SKU: 144265
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$2,340.00
SKU: 144266
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$2,160.00
SKU: 144267
2-10 Days
Save Up To $1,440.00!
o
Rush Available
14 in US!
8 in UK!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,800.00
Average Delivery 2-10 Days
$1,800.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to A03B-0801-C141, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.