Home >  PLCs/Machine Control  >  PLC Module/Rack  >  FANUC  >  A03B-0801-C116

A03B-0801-C116

Manufactured by FANUC

representative photo
click to zoom
Weight: 1.72 lbs
Estimated Value - $640.00
Save as much as 50 %
Last Value Update: 8/4/2015
Product Description
Warranty
  • A03B0801C116
  • DISCONTINUED BY MANUFACTURER
  • OUTPUT MODULE OAO8D 8POINT AC
If you need a specific firmware or series relating to A03B-0801-C116, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for FANUC
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$384.00

Surplus Never Used Original Packaging

$480.00
SKU: 144250
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$416.00
SKU: 144251
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$384.00
SKU: 144252
2-10 Days
Ships from Newcastle Under Lyme, UK
Save Up To $256.00!
o
Rush Available
2 in UK!
If you need a specific firmware or series relating to A03B-0801-C116, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.