Home >  Pneumatics  >  Pneumatic Valve  >  FABCO  >  FVEC2120ND24

FVEC2120ND24

Manufactured by FABCO

representative photo
click to zoom
Weight: 0.34 lbs
Estimated Value - 87.00
Save as much as 52%
Last Value Update: 3/31/2022
Product Description
Warranty
  • FVEC2120ND24
  • SOLENOID VALVE
  • FVE SERIES
  • SINGLE SOLENOID
  • 4-WAY
  • 1/4 INCH PORT SIZE
  • WITHOUT MANIFOLD
  • NPT
  • 24 VDC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FVEC2120ND24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$70.00
In-Stock

Radwell Engineering Preferred Product

$70.00
SKU: 61299164
Save Up To $17.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$53.00
SKU: 61299165
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$46.00
SKU: 61299166
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$42.00
SKU: 61299167
Call 800.884.5500 for Availability
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to FVEC2120ND24, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.