Home >  Sensors & Switches  >  Reed/Hall-Effect/Magnetic Switch  >  FABCO  >  949-200-332

949-200-332

Manufactured by FABCO

representative photo
click to zoom
Weight: 0.04 lbs
Estimated Value - 52.00
Save as much as 48%
Last Value Update: 10/2/2019
Product Description
Alternate Part Numbers
Warranty
  • 949200332
  • MAGNETIC SENSOR
  • QUICK DISCONNECT
  • SINKING NPN 6-24 VDC
  • 0.2 AMP MAX
  • 0.5 VOLTAGE DROP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 949-200-332, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$45.00
In-Stock

Radwell Engineering Preferred Product

$45.00
SKU: 12798283
Save Up To $7.00!
Additional quantities available with standard lead time.
2 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$34.00
SKU: 12798284
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$30.00
SKU: 12798285
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$27.00
SKU: 12798286
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 949-200-332, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.