Home >  Sensors & Switches  >  Thermocouple/RTD  >  EXERGEN  >  IRT/C-J-180F/90C

IRT/C-J-180F/90C

Manufactured by EXERGEN

EXERGEN IRT/C-J-180F/90C 0
EXERGEN IRT/C-J-180F/90C 1
representative photo
click to zoom
Weight: 0.07 lbs
Estimated Value - 658.00
Save as much as 59%
Last Value Update: 10/30/2020
Product Description
Warranty
  • IRTCJ180F90C
  • THERMOCOUPLE
  • IRT SERIES
  • INFRARED
  • STAINLESS STEEL HOUSING
  • J-TYPE
  • 140-220 DEGREES FAHRENHEIT (60-105 CELSIUS) TEMPERATURE RANGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IRT/C-J-180F/90C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EXERGEN

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$443.00
Available To Order

Radwell Independent Supply Chain New Level 1

$443.00
SKU: 13288303
Call 800.884.5500 for current Lead Time
Save Up To $215.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$337.00
In-Stock

Surplus Never Used Original Packaging

$337.00
SKU: 13288304
Save Up To $321.00!
Order Before 3PM
Order Before 3PM ET
2 in US!

Surplus Never Used Radwell Packaging

$293.00
SKU: 13288305
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$267.00
SKU: 13288306
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to IRT/C-J-180F/90C, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.