Home >  Power Supplies  >  Power Supply  >  EXCELSYS TECHNOLOGIES  >  XLC7700-00

XLC7700-00

Manufactured by EXCELSYS TECHNOLOGIES

representative photo
click to zoom
Weight: 2.10 lbs
Estimated Value - $270.00
Save as much as 50 %
Last Value Update: 7/30/2014
Product Description
Warranty
  • XLC770000
  • DISCONTINUED BY MANUFACTURER
  • POWER SUPPLY 7.5AMP 100-240VAC 50/60HZ 600W
If you need a specific firmware or series relating to XLC7700-00, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for EXCELSYS TECHNOLOGIES
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$162.00

Surplus Never Used Original Packaging

$203.00
SKU: 47401876
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$176.00
SKU: 47401877
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$162.00
SKU: 47401878
2-10 Days
Ships from Newcastle Under Lyme, UK
Save Up To $108.00!
o
Rush Available
1 in UK!
If you need a specific firmware or series relating to XLC7700-00, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.