Home >  Computer  >  Hard Drive  >  EXCELSTOR  >  J840

J840

Manufactured by EXCELSTOR

EXCELSTOR J840 0
EXCELSTOR J840 1
representative photo
click to zoom
Weight: 1.35 lbs
Estimated Value - $2,500.00
Save as much as 50 %
Last Value Update: 8/22/2019
Product Description
Warranty
  • J840
  • DISCONTINUED BY MANUFACTURER
  • HARD DRIVE
  • 40GB
  • 7200RPM
  • 5/15VDC
  • 490/600MA
If you need a specific firmware or series relating to J840, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for EXCELSTOR
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$1,250.00
Average Delivery 2-10 Days
$1,250.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to J840, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.