Home >  Test Equipment  >  Lead/Probe  >  EVERETT CHARLES  >  P2663G-1R1S

P2663G-1R1S

Manufactured by EVERETT CHARLES

representative photo
click to zoom
Weight: 3.00 lbs
Estimated Value - 54.00
Save as much as 46%
Last Value Update: 3/16/2022
Product Description
Warranty
  • P2663G1R1S
  • (PRICE/PK OF 10)
  • TEST SPRING PROBE
  • PCB
  • CONNECTOR TYPE:SPRING LOADED PROBE
  • CENTERLINE SPACING:1.91MM
  • CONNECTOR TIP STYLE:RADIUS
  • CURRENT RATING:3A
  • OVERALL LENGTH:20.57MM
  • SPRING FORCE INITIAL:1.5OZ
  • SPRING FORCE WORKING TRAVEL:3.3OZ ROHS COMPLIANT: Y
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to P2663G-1R1S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EVERETT CHARLES

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

Radwell Independent Supply Chain New Level 1

$47.00
SKU: 19205983
Call 800.884.5500 for current lead time
Save Up To $7.00!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$36.00
SKU: 19205984
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$32.00
SKU: 19205985
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$29.00
SKU: 19205986
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to P2663G-1R1S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.