Home >  Building Maintenance  >  Sign  >  EVENLITE  >  SOVACR1MBASCUC

SOVACR1MBASCUC

Manufactured by EVENLITE

representative photo
click to zoom
Weight: 4.00 lbs
Estimated Value - $114.32
Save as much as 50 %
Last Value Update: 6/12/2018
Product Description
Warranty
  • SOVACR1MBASCUC
  • EXIT SIGN
  • SOVEREIGN
  • ARCHITECTURAL EDGELIT
  • AC ONLY 120/277VAC
  • RED STANDARD LETTER COLOR
  • 6INCH LEGEND SIZE
  • SINGLE FACE
  • MIRROR BACKGROUND
  • BRUSHED ALUMINUM
  • SURFACE CEILING MOUNT
  • FIELD INSTALLED ADHESIVE CHEVRON INDICATORS
If you need a specific firmware or series relating to SOVACR1MBASCUC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for EVENLITE
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$114.32

Radwell Independent Supply Chain New Level 1

$114.32
SKU: 94136591
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$80.02

Surplus Never Used Original Packaging

$80.02
SKU: 94136592
Ships in 24 hours
Save Up To $34.21!
Order Before 3PM
Order Before 3PM ET
14 in US!

Surplus Never Used Radwell Packaging

$62.88
SKU: 94136593
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$57.16
SKU: 94136594
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to SOVACR1MBASCUC, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.