Home >  Safety Systems  >  Safety Interlock Switch  >  EUCHNER  >  TZ2RE024PG

TZ2RE024PG

Manufactured by EUCHNER

EUCHNER TZ2RE024PG 0
EUCHNER TZ2RE024PG 1
representative photo
click to zoom
Weight: 2.69 lbs
Estimated Value - 960.00
Save as much as 59%
Last Value Update: 1/13/2021
Product Description
Warranty
  • TZ2RE024PG
  • DISCONTINUED BY MANUFACTURER
  • SAFETY SWITCH
  • DURALOCK ASSEMBLY
  • 6 AMP
  • 24 VAC/DC
  • IP67
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to TZ2RE024PG, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 6843316
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$403.00
In-Stock

Surplus Never Used Original Packaging

$730.00
SKU: 6843317
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$634.00
SKU: 6843318
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$403.00
SKU: 6843319
Save Up To $557.00!
o
Rush Available
58 in US!
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
$390.00
Average Delivery 5-20 Days
$390.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to TZ2RE024PG, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.