Home >  Computer  >  Communication Converter  >  EQUINOX TECHNOLOGIES  >  PM16-RJ/422

PM16-RJ/422

Manufactured by EQUINOX TECHNOLOGIES

EQUINOX TECHNOLOGIES PM16-RJ/422 0
EQUINOX TECHNOLOGIES PM16-RJ/422 1
representative photo
click to zoom
Weight: 1.87 lbs
Estimated Value - $185.38
Save as much as 40 %
Last Value Update: 8/27/2020
Product Description
Warranty
  • PM16RJ422
  • DISCONTINUED BY MANUFACTURER
  • PORT MODULE
  • SUPER SERIAL COMMUNICATION TECHNOLOGY
  • 16 PORTS
  • RS-422 CONNECTOR
  • RJ 45 CONNECTION
  • 115200 BPS MAXIMUM SPEED
If you need a specific firmware or series relating to PM16-RJ/422, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for EQUINOX TECHNOLOGIES
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$140.06

Surplus Never Used Original Packaging

$140.06
SKU: 126612512
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $45.31!
2 in UK!

Surplus Never Used Radwell Packaging

$120.84
SKU: 126612513
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$111.23
SKU: 126612514
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to PM16-RJ/422, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.