Home >  Lighting  >  Ballast/Ignition Transformer  >  ENERGETIC LIGHTING  >  E4EA12-830

E4EA12-830

Manufactured by ENERGETIC LIGHTING

representative photo
click to zoom
Weight: 0.30 lbs
Estimated Value - 16.00
Save as much as 40%
Last Value Update: 5/21/2021
Product Description
Warranty
  • E4EA12830
  • DISCONTINUED BY MANUFACTURER
  • A19 FROSTED
  • WATT 12 LUMENS 1100
  • COLOR 3000K
  • VOLTAGE 120V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E4EA12-830, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product

Radwell Engineering Preferred Product

Call For Pricing
SKU: 82435106
Call 800.884.5500 for Availability

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$12.00
SKU: 82435107
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$11.00
SKU: 82435108
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$9.60
SKU: 82435109
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to E4EA12-830, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.