Home >  Lighting  >  Incandescent Lamp  >  ENERGETIC LIGHTING  >  E1DL22D8-850

E1DL22D8-850

Manufactured by ENERGETIC LIGHTING

representative photo
click to zoom
Weight: 2.64 lbs
Estimated Value - 43.00
Save as much as 47%
Last Value Update: 7/15/2021
Product Description
Warranty
  • E1DL22D8850
  • DOWNLIGHT
  • LED
  • 8 INCH
  • 1800 LUMEN
  • 22 WATT
  • 120-277 VAC
  • 100 DEGREE BEAM ANGLE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E1DL22D8-850, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$37.00
In-Stock

Radwell Engineering Preferred Product

$37.00
SKU: 105170999
Save Up To $6.00!
Additional quantities available with standard lead time.
1 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$29.00
SKU: 105171000
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$25.00
SKU: 105171001
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$23.00
SKU: 105171002
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to E1DL22D8-850, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.