Home >  Lighting  >  Lighting Fixture  >  ENERGETIC LIGHTING  >  E1CC3B54-850

E1CC3B54-850

Manufactured by ENERGETIC LIGHTING

representative photo
click to zoom
Weight: 0.00 lbs
Estimated Value - 94.00
Save as much as 51%
Last Value Update: 5/2/2019
Product Description
Warranty
  • E1CC3B54850
  • CORN LAMP E39 MOGUL
  • WATT 55 LUMENS 6105
  • COLOR 5000K
  • VOLTAGE 120-277V
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to E1CC3B54-850, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$76.00
Available To Order

Radwell Engineering Preferred Product

$76.00
SKU: 82434770
Call 800.884.5500 for current Lead Time
Save Up To $18.00!
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$58.00
SKU: 82434771
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$50.00
SKU: 82434772
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$46.00
SKU: 82434773
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to E1CC3B54-850, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.