FTC470Z

Manufactured by ENDRESS & HAUSER

representative photo
click to zoom
Weight: 0.49 lbs
Estimated Value - 275.25
Save as much as 20%
Last Value Update: 8/22/2019
Product Description
Warranty
  • FTC470Z
  • DISCONTINUED BY MANUFACTURER
  • TRANSMITTER
  • 20-28VDC
  • 2 RELAYS
  • 2 WIRE PFM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to FTC470Z, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for ENDRESS & HAUSER

New Option

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
$275.25
Available To Order

Radwell Independent Supply Chain New Level 1

$275.25
SKU: 108094260
Call 800.884.5500 for current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$137.63
In-Stock

Surplus Never Used Original Packaging

$210.31
SKU: 108094261
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$182.19
SKU: 108094262
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$137.63
SKU: 108094263
Save Up To $55.05!
o
Rush Available
2 in UK!
REPAIR YOURS
Call us for all your repair needs
If you need a specific firmware or series relating to FTC470Z, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.