Home >  PLCs/Machine Control  >  VDC Logic I/O Module  >  ELECTRO CAM  >  EC-OAC240-3

EC-OAC240-3

Manufactured by ELECTRO CAM

ELECTRO CAM EC-OAC240-3 0
ELECTRO CAM EC-OAC240-3 1
ELECTRO CAM EC-OAC240-3 2
representative photo
click to zoom
Weight: 1.00 lbs
Estimated Value - 72.00
Save as much as 32%
Last Value Update: 9/2/2022
Product Description
Warranty
  • ECOAC2403
  • OUTPUT MODULES
  • SLIMLINE
  • 24-280V AC
  • .02-3 AMPS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to EC-OAC240-3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$72.00
In-Stock

Radwell Engineering Preferred Product

$72.00
SKU: 11575846
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
19 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$44.00
In-Stock

Surplus Never Used Original Packaging

$54.00
SKU: 11575847
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$47.00
SKU: 11575848
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$44.00
SKU: 11575849
Save Up To $23.00!
Order Before 3PM
Order Before 3PM ET
o
Rush Available
5 in US!
If you need a specific firmware or series relating to EC-OAC240-3, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.