Home >  Lighting  >  Lighting Fixture  >  ELCO LIGHTING  >  EUC53W

EUC53W

Manufactured by ELCO LIGHTING

representative photo
click to zoom
Weight: 4.00 lbs
Estimated Value - $57.32
Save as much as 25 %
Last Value Update: 6/13/2018
Product Description
Warranty
  • EUC53W
  • ECO LIGHTING
  • INCANDESCENT LIGHT
  • UNDER CABINET
  • 35W
If you need a specific firmware or series relating to EUC53W, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ELCO LIGHTING
BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available
$57.32

Radwell Independent Supply Chain New Level 1

$57.32
SKU: 88293380
1-4 Weeks
Order Now!
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$40.12

Surplus Never Used Original Packaging

$40.12
SKU: 88293381
Ships in 24 hours
Save Up To $2.87!
Order Before 3PM
Order Before 3PM ET
1 in US!

Surplus Never Used Radwell Packaging

$31.53
SKU: 88293382
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$28.66
SKU: 88293383
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to EUC53W, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.