Home >  Cable and Wire  >  Electrical Cable/Wire  >  ELAND CABLES  >  A2D5BK06005S

A2D5BK06005S

Manufactured by ELAND CABLES

representative photo
click to zoom
Weight: 25.30 lbs
Estimated Value - $120.00
Save as much as 40 %
Last Value Update: 3/6/2017
Product Description
Warranty
  • A2D5BK06005S
  • DISCONTINUED BY MANUFACTURER
  • CABLE PVC 6CORE 0.9X8.3MM 100METER LENGTH
If you need a specific firmware or series relating to A2D5BK06005S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ELAND CABLES
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$78.00

Surplus Never Used Original Packaging

$90.00
SKU: 70650334
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$78.00
SKU: 70650335
2-5 Days
Ships from Newcastle Under Lyme, UK
Save Up To $42.00!
1 in UK!

Previously Used / Radwell Certified

$72.00
SKU: 70650336
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to A2D5BK06005S, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.