Home >  Sensors & Switches  >  Proximity Switch  >  EFECTOR  >  IGA2008-FRKG/US-100-IRF RT-IG5775

IGA2008-FRKG/US-100-IRF RT-IG5775

Manufactured by EFECTOR IFM

EFECTOR IGA2008-FRKG/US-100-IRF RT-IG5775 0
EFECTOR IGA2008-FRKG/US-100-IRF RT-IG5775 1
EFECTOR IGA2008-FRKG/US-100-IRF RT-IG5775 2
representative photo
click to zoom
Weight: 0.15 lbs
Estimated Value - 173.00
Save as much as 51%
Last Value Update: 1/3/2023
Product Description
Warranty
  • IGA2008FRKGUS100IRFRTIG5775
  • INDUCTIVE SENSOR
  • OUTPUT FUNCTION NORMALLY OPEN
  • NORMALLY CLOSED PROGRAMMABLE
  • TWO-WIRE TECHNOLOGY
  • ROBUST METAL HOUSING
  • FOR USE IN HARSH INDUSTRIAL
  • ENVIRONMENTS LARGE OPERATING TEMPERATURE
  • AND OPERATING VOLTAGE RANGE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IGA2008-FRKG/US-100-IRF RT-IG5775, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$139.00
In-Stock

Radwell Engineering Preferred Product

$139.00
SKU: 65570080
Save Up To $34.00!
Additional quantities available with standard lead time.
Order Before 3PM
Order Before 3PM ET
16 in US!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$0.00
In-Stock

Surplus Never Used Original Packaging

$106.00
SKU: 65570081
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$92.00
SKU: 65570082
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$84.00
SKU: 65570083
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to IGA2008-FRKG/US-100-IRF RT-IG5775, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.