Home >  Sensors & Switches  >  Proximity Switch  >  EFECTOR  >  IFB3002-ANKG/US-100-DNS-RT-IF5541

IFB3002-ANKG/US-100-DNS-RT-IF5541

Manufactured by EFECTOR IFM

representative photo
click to zoom
Weight: 0.09 lbs
Estimated Value - 141.00
Save as much as 60%
Last Value Update: 8/29/2016
Product Description
Alternate Part Numbers
Warranty
  • IFB3002ANKGUS100DNSRTIF5541
  • PROXIMITY SWITCH INDUCTIVE 2MM M12 X 1 QUICK DISC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to IFB3002-ANKG/US-100-DNS-RT-IF5541, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Engineering recommended

AUTHORIZED DISTRIBUTOR - REPP
Brand New Product
$141.00
Available To Order

Radwell Engineering Preferred Product

$141.00
SKU: 65275168
Call 800.884.5500 for current Lead Time
Order Now!

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$108.00
In-Stock

Surplus Never Used Original Packaging

$108.00
SKU: 65275169
Save Up To $33.00!
Order Before 3PM
Order Before 3PM ET
3 in US!

Surplus Never Used Radwell Packaging

$94.00
SKU: 65275170
Call 800.884.5500 for Availability

Previously Used / Radwell Certified

$57.00
SKU: 65275171
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to IFB3002-ANKG/US-100-DNS-RT-IF5541, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.