Home >  Sensors & Switches  >  Current Sensor  >  ECKARDT  >  SRI990-BIMT7FAA-G

SRI990-BIMT7FAA-G

Manufactured by ECKARDT

representative photo
click to zoom
Weight: 4.55 lbs
Estimated Value - $1,250.00
Save as much as 49 %
Last Value Update: 1/4/2016
Product Description
Warranty
  • SRI990BIMT7FAAG
  • DISCONTINUED BY MANUFACTURER
  • ANALOG POSITIONER 90PSI 6BAR
If you need a specific firmware or series relating to SRI990-BIMT7FAA-G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

BUYING / REPAIR OPTIONS

AUTHORIZED DISTRIBUTOR
Radwell is NOT an authorized distributor for ECKARDT
RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock
$813.00

Surplus Never Used Original Packaging

$938.00
SKU: 58995253
Ships in 24 hours
Save Up To $312.00!
Order Before 3PM
Order Before 3PM ET
33 in US!

Surplus Never Used Radwell Packaging

$813.00
SKU: 58995254
Ships in 24 hours
Save Up To $437.00!
Order Before 3PM
Order Before 3PM ET
6 in US!

Previously Used / Radwell Certified

$750.00
SKU: 58995255
Call 800.884.5500 for Availability
Alternative Options
More Product Options
Available
If you need a specific firmware or series relating to SRI990-BIMT7FAA-G, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.