8550N

Manufactured by EBM PAPST

EBM PAPST 8550N 0
EBM PAPST 8550N 1
representative photo
click to zoom
Weight: 1.76 lbs
Estimated Value - 94.00
Save as much as 51%
Last Value Update: 4/27/2023
Product Description
Alternate Part Numbers
Warranty
  • 8550N
  • AC AXIAL COMPACT FAN
  • 1 PHASE
  • 230 VAC
  • 50 HZ
  • 2700 RPM
  • 12 W
  • SOUND POWER LEVEL: 4.4B
  • SOUND PRESSURE LEVEL: 30DB(A)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 8550N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EBM PAPST

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

Radwell Independent Supply Chain New Level 1

$76.00
SKU: 2602540
Save Up To $18.00!
Additional quantities available with standard lead time.
222 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Surplus Never Used Original Packaging

$58.00
SKU: 2602541
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$51.00
SKU: 2602542
Save Up To $43.00!
1 in US

Previously Used / Radwell Certified

$46.00
SKU: 2602543
Save Up To $48.00!
o
Rush Available
1 in US
6 in UK
If you need a specific firmware or series relating to 8550N, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.