4214-NH

Manufactured by EBM PAPST

EBM PAPST 4214-NH 0
EBM PAPST 4214-NH 1
representative photo
click to zoom
Weight: 0.50 lbs
Estimated Value - 125.00
Save as much as 40%
Last Value Update: 9/1/2021
Product Description
Warranty
  • 4214NH
  • DISCONTINUED BY MANUFACTURER
  • FAN
  • TUBEAXIAL DC
  • 106CFM
  • 24VDC
  • 119X119X38MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
If you need a specific firmware or series relating to 4214-NH, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EBM PAPST

Radwell after-marketplace alternative options

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
$82.00
In-Stock

Surplus Never Used Original Packaging

$94.00
SKU: 4763827
Call 800.884.5500 for Availability

Surplus Never Used Radwell Packaging

$82.00
SKU: 4763828
Save Up To $43.00!
1 in UK!

Previously Used / Radwell Certified

$75.00
SKU: 4763829
Call 800.884.5500 for Availability
If you need a specific firmware or series relating to 4214-NH, we probably have it. Please call or email us with your request.
Order toll free: 800.884.5500
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.